Siemens logo

Siemens KI38VA20 fridge-freezer Built-in 277 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27254
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KI38VA20 fridge-freezer Built-in 277 L White:

Siemens KI38VA20, 277 L, 40 dB, 6 kg/24h, White

Long summary description Siemens KI38VA20 fridge-freezer Built-in 277 L White:

Siemens KI38VA20. Total net capacity: 277 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 218 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 58 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 275 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.