Siemens logo

Siemens iQ300 KG39NVI45 fridge-freezer Freestanding 366 L Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68967
Info modified on:
27 May 2024, 13:55:10
Short summary description Siemens iQ300 KG39NVI45 fridge-freezer Freestanding 366 L Metallic:

Siemens iQ300 KG39NVI45, 366 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Metallic

Long summary description Siemens iQ300 KG39NVI45 fridge-freezer Freestanding 366 L Metallic:

Siemens iQ300 KG39NVI45. Total net capacity: 366 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 279 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 182 kWh. Product colour: Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.