Siemens iQ300 KG36NXW3A, 324 L, No Frost (fridge), SN-T, 39 dB, 14 kg/24h, White
Siemens iQ300 KG36NXW3A. Total net capacity: 324 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 237 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Annual energy consumption: 260 kWh. Product colour: White