Siemens logo

Siemens HB73AB550 oven 56 L Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31588
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens HB73AB550 oven 56 L Silver:

Siemens HB73AB550, Electric, 56 L, 30/300, Silver, 1,2 m, Digital

Long summary description Siemens HB73AB550 oven 56 L Silver:

Siemens HB73AB550. Oven type: Electric, Total oven(s) interior capacity: 56 L, Oven thermostat range: 30/300. Product colour: Silver, Cord length: 1,2 m. Timer type: Digital. AC input frequency: 50 - 60 Hz, Power: 3650 W. Width: 560 mm, Depth: 550 mm, Height: 575 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.