Siemens logo

Siemens HB38GB570 67 L 3650 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23608
Info modified on:
03 Mar 2022, 10:33:21
Short summary description Siemens HB38GB570 67 L 3650 W:

Siemens HB38GB570, Electric, 67 L, 3650 W, 67 L, 30 - 300 °C, Buttons

Long summary description Siemens HB38GB570 67 L 3650 W:

Siemens HB38GB570. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 3650 W. Control type: Buttons, Cord length: 1,2 m. Clock type: Electronic. Power consumption (typical): 3650 W, AC input voltage: 220 - 230 V, Current: 16 A. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.