Siemens logo

Siemens HB23AB520 67 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44194
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Siemens HB23AB520 67 L Black, Stainless steel:

Siemens HB23AB520, Electric, 67 L, 67 L, 50 - 270 °C, Black, Stainless steel, Buttons, Rotary

Long summary description Siemens HB23AB520 67 L Black, Stainless steel:

Siemens HB23AB520. Oven type: Electric, Total oven(s) interior capacity: 67 L, Oven net capacity: 67 L. Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Timer type: Digital. Power consumption (typical): 3500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.