Siemens logo

Siemens EH611BA18E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38457
Info modified on:
13 Nov 2024, 17:21:56
Short summary description Siemens EH611BA18E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH611BA18E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EH611BA18E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH611BA18E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1800 W, Regular cooking zone: 2500 W. Control type: Touch, Control position: Front, Display type: LED. Connected load (electric): 4600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 57 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.