Siemens logo

Siemens DE4062427M water heater/boiler Vertical Tankless (instantaneous) Solo boiler system Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23681
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Siemens DE4062427M water heater/boiler Vertical Tankless (instantaneous) Solo boiler system Grey, White:

Siemens DE4062427M, Tankless (instantaneous), Vertical, 27000 W, Solo boiler system, Indoor, Grey, White

Long summary description Siemens DE4062427M water heater/boiler Vertical Tankless (instantaneous) Solo boiler system Grey, White:

Siemens DE4062427M. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Solo boiler system. Maximum power: 27000 W, Minimum power: 24000 W, Thermostat range: 30 - 60 °C. LED indicators: Power. Energy efficiency class: A, AC input voltage: 400 V, Annual energy consumption: 479 kWh. Width: 236 mm, Depth: 99 mm, Height: 472 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.