Siemens logo

Siemens 5TT5042-0 electrical relay Multicolour

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8621
Info modified on:
05 Jun 2025, 08:42:00
Short summary description Siemens 5TT5042-0 electrical relay Multicolour:

Siemens 5TT5042-0, Contactor, Multicolour, IP20, 400 V, 40 A, 53,5 x 71 x 90 mm

Long summary description Siemens 5TT5042-0 electrical relay Multicolour:

Siemens 5TT5042-0. Product type: Contactor, Product colour: Multicolour, International Protection (IP) code: IP20. AC input voltage: 400 V, Current: 40 A. Dimensions (WxDxH): 53,5 x 71 x 90 mm, Weight: 150 g, Package width: 82 mm. Country of origin: Slovenia

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.