Shuttle XPC slim DH110SE, 2,7 GHz, Intel® Core™ i5, i5-6400, 4 GB, DDR4-SDRAM, 240 GB
Shuttle XPC slim DH110SE. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 240 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black