Sharp logo

Sharp YC-MG02E-S microwave Black, Steel Combination microwave Countertop 20 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139320
Info modified on:
18 Sept 2020, 10:02:04
Short summary description Sharp YC-MG02E-S microwave Black, Steel Combination microwave Countertop 20 L 800 W:

Sharp YC-MG02E-S, Countertop, Combination microwave, 20 L, 800 W, Built-in display, Touch

Long summary description Sharp YC-MG02E-S microwave Black, Steel Combination microwave Countertop 20 L 800 W:

Sharp YC-MG02E-S. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Control type: Touch, Product colour: Black, Steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.