Sharp logo

Sharp XE-A507 cash register 7000 PLUs LCD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111962
Info modified on:
04 Oct 2023, 13:21:07
Short summary description Sharp XE-A507 cash register 7000 PLUs LCD:

Sharp XE-A507, 57.5 mm, LCD, 5 lines, 396 mm, 424 mm, 320 mm

Long summary description Sharp XE-A507 cash register 7000 PLUs LCD:

Sharp XE-A507. Supported paper width: 57.5 mm. Display: LCD, Display number of lines: 5 lines. Width: 396 mm, Depth: 424 mm, Height: 320 mm. AC input voltage: 120 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.