Sharp logo

Sharp LC-43LB371U TV 108,2 cm (42.6") Full HD Smart TV Wi-Fi Black 240 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35167
Info modified on:
19 Nov 2024, 12:47:16
Short summary description Sharp LC-43LB371U TV 108,2 cm (42.6") Full HD Smart TV Wi-Fi Black 240 cd/m²:

Sharp LC-43LB371U, 108,2 cm (42.6"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-43LB371U TV 108,2 cm (42.6") Full HD Smart TV Wi-Fi Black 240 cd/m²:

Sharp LC-43LB371U. Display diagonal: 108,2 cm (42.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Display brightness: 240 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.