Senseo logo

Senseo SARISTA HD8010/10 coffee maker Semi-auto Espresso machine 1,25 L

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168425
Info modified on:
01 Apr 2024, 14:05:05
Short summary description Senseo SARISTA HD8010/10 coffee maker Semi-auto Espresso machine 1,25 L:

Senseo SARISTA HD8010/10, Espresso machine, 1,25 L, Coffee beans, Built-in grinder, 2000 W, White

Long summary description Senseo SARISTA HD8010/10 coffee maker Semi-auto Espresso machine 1,25 L:

Senseo SARISTA HD8010/10. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1,25 L, Coffee input type: Coffee beans, Capacity in cups: 6 cups, Built-in grinder. Power: 2000 W. Product colour: White

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.