Seagate logo

Seagate Pipeline HD 500GB SATAIII internal hard drive 5900 RPM 8 MB 3.5" Serial ATA III

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59909
Info modified on:
04 Apr 2025, 11:57:11
Short summary description Seagate Pipeline HD 500GB SATAIII internal hard drive 5900 RPM 8 MB 3.5" Serial ATA III:

Seagate Pipeline HD 500GB SATAIII, 500 GB, 5900 RPM, 8 MB, 3.5", Serial ATA III

Long summary description Seagate Pipeline HD 500GB SATAIII internal hard drive 5900 RPM 8 MB 3.5" Serial ATA III:

Seagate Pipeline HD 500GB SATAIII. HDD capacity: 500 GB, HDD speed: 5900 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA III

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.