Sandberg logo

Sandberg USB Sound Box 7.1 7.1 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55054
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg USB Sound Box 7.1 7.1 channels:

Sandberg USB Sound Box 7.1, 7.1 channels, USB

Long summary description Sandberg USB Sound Box 7.1 7.1 channels:

Sandberg USB Sound Box 7.1. Audio output channels: 7.1 channels. Host interface: USB. Cable length: 1,8 m, Cables included: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Weight: 93 g, Width: 9,8 mm, Depth: 5,7 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.