Samsung logo

Samsung S3 Audio Player 4GB Black MP3 player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74036
Info modified on:
29 Nov 2021, 16:15:22
Short summary description Samsung S3 Audio Player 4GB Black MP3 player:

Samsung S3 Audio Player 4GB Black, MP3 player, 4 GB, LCD, USB 2.0, FM radio, Black

Long summary description Samsung S3 Audio Player 4GB Black MP3 player:

Samsung S3 Audio Player 4GB Black. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Continuous audio playback time: 25 h. Weight: 53 g. Product colour: Black. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.