Samsung R3, 2,29 cm (0.9"), 2,5 cm, 10,2 cm (4"), 10,3 cm, Wireless, 2,4 - 5 GHz
Samsung R3. Tweeter diameter: 2,29 cm (0.9"), Tweeter diameter: 2,5 cm, Woofer diameter (imperial): 10,2 cm (4"). Connectivity technology: Wireless, Frequency range: 2,4 - 5 GHz. Product colour: Apricot, Volume control: Touch, Display type: OLED. Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Mobile operating systems supported: Android 2.3, iOS 6.1. Power consumption (typical): 18 W, Power consumption (standby): 0,45 W