Samsung logo

Samsung WA5700J washing machine Top-load 13 kg 700 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85488
Info modified on:
14 Mar 2024, 19:36:09
Short summary description Samsung WA5700J washing machine Top-load 13 kg 700 RPM White:

Samsung WA5700J, Top-load, 13 kg, 700 RPM, White

Long summary description Samsung WA5700J washing machine Top-load 13 kg 700 RPM White:

Samsung WA5700J. Loading type: Top-load. Drum capacity: 13 kg, Maximum spin speed: 700 RPM. Product colour: White. Width: 610 mm, Depth: 675 mm, Height: 1105 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.