Samsung logo

Samsung Mini-DV Camcorder, Black 0,8 MP

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Mini-DV Camcorder, Black 0,8 MP:

Samsung Mini-DV Camcorder, Black, 0,8 MP, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 410 g, Black

Long summary description Samsung Mini-DV Camcorder, Black 0,8 MP:

Samsung Mini-DV Camcorder, Black. Total megapixels: 0,8 MP, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 2.3 - 75.9 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.