Samsung VG-KBD1000, Full-size (100%), Wireless, Bluetooth, Black
Samsung VG-KBD1000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Recommended usage: Home. Product colour: Black