Samsung logo

Samsung SC8835 2 L Cylinder vacuum Dry 2200 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56362
Info modified on:
27 Oct 2023, 10:32:19
Short summary description Samsung SC8835 2 L Cylinder vacuum Dry 2200 W Bagless:

Samsung SC8835, 2200 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA, Micro

Long summary description Samsung SC8835 2 L Cylinder vacuum Dry 2200 W Bagless:

Samsung SC8835. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.