Samsung logo

Samsung SC54F0 2,5 L Cylinder vacuum 1500 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86599
Info modified on:
27 May 2024, 11:59:36
Short summary description Samsung SC54F0 2,5 L Cylinder vacuum 1500 W Dust bag:

Samsung SC54F0, 1500 W, Cylinder vacuum, Dust bag, 2,5 L, 81 dB, Blue

Long summary description Samsung SC54F0 2,5 L Cylinder vacuum 1500 W Dust bag:

Samsung SC54F0. Maximum input power: 1500 W. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 2,5 L. Noise level: 81 dB. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.