Samsung logo

Samsung UN43TU6900FXZX TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55566
Info modified on:
19 Feb 2024, 06:48:42
Short summary description Samsung UN43TU6900FXZX TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN43TU6900FXZX, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN43TU6900FXZX TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN43TU6900FXZX. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.