Samsung logo

Samsung UN40EH5300F 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203120
Info modified on:
15 Nov 2024, 12:50:13
Short summary description Samsung UN40EH5300F 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UN40EH5300F, 101,6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN40EH5300F 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UN40EH5300F. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.