Samsung logo

Samsung UE85S9 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122835
Info modified on:
13 Nov 2024, 11:33:00
Short summary description Samsung UE85S9 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

Samsung UE85S9, 2,16 m (85"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Stainless steel

Long summary description Samsung UE85S9 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Black, Stainless steel:

Samsung UE85S9. Display diagonal: 2,16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.