Channel partners
Manufacturers
Partners
More
Country:
Language:
English (IE)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23901057 data-sheets &
43525 brands
– register (free)
TVs
Samsung UE65KS9590T 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE65KS9590T 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Slide 1 of 12
Embed the product datasheet into your content
XML product data for Samsung UE65KS9590TXZG
XML doc
Icecat LIVE: JS for Samsung UE65KS9590TXZG
Icecat Live DOC
JSON product data for Samsung UE65KS9590TXZG
JSON DOC
CSV product data for Samsung UE65KS9590TXZG
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE65KS9590T
Product code:
UE65KS9590TXZG
GTIN (EAN/UPC):
8806088321431
Category:
TVs
Icecat Product ID:
32849491
Data-sheet quality:
created/standardized by Icecat
Product views:
147349
Info modified on:
27 May 2024, 12:23:36
EU Energy Label (59 KB)
EU data-sheet (215 KB)
Environment Information (207 KB)
Networked Standby Information (305 KB)
Samsung UE65KS9590TXZG (Icecat)
Embed the product datasheet into your content
XML product data for Samsung UE65KS9590TXZG
XML doc
Icecat LIVE: JS for Samsung UE65KS9590TXZG
Icecat Live DOC
JSON product data for Samsung UE65KS9590TXZG
JSON DOC
CSV product data for Samsung UE65KS9590TXZG
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE