Samsung logo

Samsung Series 7 UE58TU7190U 147,3 cm (58") 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1471
Info modified on:
30 Mar 2025, 13:02:51
Short summary description Samsung Series 7 UE58TU7190U 147,3 cm (58") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung Series 7 UE58TU7190U, 147,3 cm (58"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Carbon

Long summary description Samsung Series 7 UE58TU7190U 147,3 cm (58") 4K Ultra HD Smart TV Wi-Fi Carbon:

Samsung Series 7 UE58TU7190U. Display diagonal: 147,3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Carbon

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.