Samsung logo

Samsung UE55JS8080T 139,7 cm (55") 4K Ultra HD Smart TV Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154058
Info modified on:
09 Nov 2024, 10:30:01
Short summary description Samsung UE55JS8080T 139,7 cm (55") 4K Ultra HD Smart TV Silver:

Samsung UE55JS8080T, 139,7 cm (55"), 3840 x 2160 pixels, LED, 3D, Smart TV, Silver

Long summary description Samsung UE55JS8080T 139,7 cm (55") 4K Ultra HD Smart TV Silver:

Samsung UE55JS8080T. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.