Samsung logo

Samsung D6530 Smart 139,7 cm (55") Full HD Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116375
Info modified on:
15 Nov 2024, 13:32:03
Short summary description Samsung D6530 Smart 139,7 cm (55") Full HD Wi-Fi:

Samsung D6530 Smart, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, 3D, Wi-Fi

Long summary description Samsung D6530 Smart 139,7 cm (55") Full HD Wi-Fi:

Samsung D6530 Smart. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.