Samsung logo

Samsung UE49MU7002T 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121895
Info modified on:
21 Jun 2024, 15:52:29
Short summary description Samsung UE49MU7002T 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung UE49MU7002T, 124,5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Stainless steel

Long summary description Samsung UE49MU7002T 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung UE49MU7002T. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.