Samsung logo

Samsung UE48JS8500T 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152357
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE48JS8500T 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE48JS8500T, 121,9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE48JS8500T 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE48JS8500T. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. LED backlighting type: Nano Full LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C2, DVB-T2, ISDB-C. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.