Samsung logo

Samsung UE48H4203AW 121,9 cm (48") HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119567
Info modified on:
06 Nov 2024, 12:28:26
Short summary description Samsung UE48H4203AW 121,9 cm (48") HD Smart TV Black:

Samsung UE48H4203AW, 121,9 cm (48"), 1366 x 768 pixels, HD, Smart TV, DVB-C, DVB-T, Black

Long summary description Samsung UE48H4203AW 121,9 cm (48") HD Smart TV Black:

Samsung UE48H4203AW. Display diagonal: 121,9 cm (48"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.