Samsung UE46F5505AK, 116,8 cm (46"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE46F5505AK. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black