Samsung logo

Samsung UE46F5300AW 116,8 cm (46") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98622
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE46F5300AW 116,8 cm (46") Full HD Wi-Fi Black:

Samsung UE46F5300AW, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, Wi-Fi, DVB-C, DVB-T, Black

Long summary description Samsung UE46F5300AW 116,8 cm (46") Full HD Wi-Fi Black:

Samsung UE46F5300AW. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Direct-lit LED, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.