Samsung logo

Samsung Series 8 UE40F8000SLXXN TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105415
Info modified on:
15 Nov 2024, 13:43:29
Short summary description Samsung Series 8 UE40F8000SLXXN TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung Series 8 UE40F8000SLXXN, 101,6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 UE40F8000SLXXN TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung Series 8 UE40F8000SLXXN. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.