Samsung logo

Samsung UE40F6340 TV 101,6 cm (40") Full HD Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96043
Info modified on:
13 Nov 2024, 11:45:11
Short summary description Samsung UE40F6340 TV 101,6 cm (40") Full HD Wi-Fi Silver:

Samsung UE40F6340, 101,6 cm (40"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Silver

Long summary description Samsung UE40F6340 TV 101,6 cm (40") Full HD Wi-Fi Silver:

Samsung UE40F6340. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.