Samsung logo

Samsung UE40D6510 101,6 cm (40") Full HD Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138690
Info modified on:
10 Nov 2024, 12:33:35
Short summary description Samsung UE40D6510 101,6 cm (40") Full HD Wi-Fi White:

Samsung UE40D6510, 101,6 cm (40"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, White

Long summary description Samsung UE40D6510 101,6 cm (40") Full HD Wi-Fi White:

Samsung UE40D6510. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi. Product colour: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.