Samsung logo

Samsung Series 8 UE40C8000XPXZT TV 101,6 cm (40") Full HD Wi-Fi Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139317
Info modified on:
18 Nov 2024, 09:07:25
Short summary description Samsung Series 8 UE40C8000XPXZT TV 101,6 cm (40") Full HD Wi-Fi Titanium:

Samsung Series 8 UE40C8000XPXZT, 101,6 cm (40"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Titanium

Long summary description Samsung Series 8 UE40C8000XPXZT TV 101,6 cm (40") Full HD Wi-Fi Titanium:

Samsung Series 8 UE40C8000XPXZT. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Wi-Fi. Product colour: Titanium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.