Samsung logo

Samsung UE32K4100AK 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186362
Info modified on:
04 Mar 2025, 15:25:14
Short summary description Samsung UE32K4100AK 81,3 cm (32") HD Black:

Samsung UE32K4100AK, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung UE32K4100AK 81,3 cm (32") HD Black:

Samsung UE32K4100AK. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.