Samsung logo

Samsung UE32J4100AW 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206433
Info modified on:
27 May 2024, 12:21:48
Short summary description Samsung UE32J4100AW 81,3 cm (32") HD Black:

Samsung UE32J4100AW, 81,3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Samsung UE32J4100AW 81,3 cm (32") HD Black:

Samsung UE32J4100AW. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.