Samsung UE32H5500AW, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UE32H5500AW. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black