Samsung logo

Samsung UBD-M8500 Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91367
Info modified on:
22 Jun 2022, 11:54:20
Short summary description Samsung UBD-M8500 Blu-Ray player Black:

Samsung UBD-M8500, Full HD, 1080p, 2160p, DTS-HD Master Audio, Dolby TrueHD, 7.1 channels, AVCHD, DIVX, MKV, WMV, AAC, AIFF, ALAC, FLAC, LPCM, MP3, WAV, WMA

Long summary description Samsung UBD-M8500 Blu-Ray player Black:

Samsung UBD-M8500. HD type: Full HD, Supported video modes: 1080p, 2160p. Audio decoders: DTS-HD Master Audio, Dolby TrueHD, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, WMV, Audio formats supported: AAC, AIFF, ALAC, FLAC, LPCM, MP3, WAV, WMA, Image formats supported: JPG. HDMI version: 2.0b. Playback disc formats: Blu-Ray video, DVD-Audio, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.