Samsung logo

Samsung Series 5 UA40J5250 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55138
Info modified on:
19 Feb 2024, 06:48:44
Short summary description Samsung Series 5 UA40J5250 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung Series 5 UA40J5250, 101,6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 5 UA40J5250 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung Series 5 UA40J5250. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.