Samsung logo

Samsung TS-H552U optical disc drive Internal

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50588
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung TS-H552U optical disc drive Internal:

Samsung TS-H552U, 2 MB, 21,6 MB/s, 40x, 32x, 48x, 110 ms

Long summary description Samsung TS-H552U optical disc drive Internal:

Samsung TS-H552U. Drive device, buffer size: 2 MB, DVD-ROM transfer rate (sustained mode): 21,6 MB/s. CD write speed: 40x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 110 ms, Access time: 130 ms. Weight: 800 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.