Samsung logo

Samsung TQ77S90FAE 195,6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330
Info modified on:
01 May 2025, 13:59:52
Short summary description Samsung TQ77S90FAE 195,6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TQ77S90FAE, 195,6 cm (77"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description Samsung TQ77S90FAE 195,6 cm (77") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung TQ77S90FAE. Display diagonal: 195,6 cm (77"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.