Samsung QN85C TQ75QN85CAT, 190,5 cm (75"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Silver
Samsung QN85C TQ75QN85CAT. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator Turbo+, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver