Samsung logo

Samsung SSG-4100GB Black 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106455
Info modified on:
24 Feb 2023, 14:16:29
Short summary description Samsung SSG-4100GB Black 1 pc(s):

Samsung SSG-4100GB, 150 h, 148 x 151 x 39,5 mm, 23 g, Black, 0 - 40 °C, 1 pc(s)

Long summary description Samsung SSG-4100GB Black 1 pc(s):

Samsung SSG-4100GB. Battery life (max): 150 h. Dimensions (WxDxH): 148 x 151 x 39,5 mm, Weight: 23 g. Product colour: Black. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 90 x 166 x 35 mm, Package weight: 107 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.