Samsung logo

Samsung SRN-1670D-1TB network video recorder

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80551
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SRN-1670D-1TB network video recorder:

Samsung SRN-1670D-1TB, 16 channels, 2048 x 1536 pixels, H.264, M-JPEG, MPEG4, Serial ATA, 100 - 240 V, 50 - 60 Hz

Long summary description Samsung SRN-1670D-1TB network video recorder:

Samsung SRN-1670D-1TB. Video input channels: 16 channels, Maximum resolution: 2048 x 1536 pixels, Video formats supported: H.264, M-JPEG, MPEG4. HDD interface: Serial ATA. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power: 56 W. Width: 440 mm, Depth: 430 mm, Height: 88 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.