Samsung logo

Samsung SRD-876D, 6TB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64154
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SRD-876D, 6TB Black:

Samsung SRD-876D, 6TB, Black, H.264, NTSC : 1280 x 480, 720 x 480 PAL : 1280 x 576, 720 x 576, 8 channels, RTP, RTSP, HTTP, CGI, NTSC, PAL

Long summary description Samsung SRD-876D, 6TB Black:

Samsung SRD-876D, 6TB. Product colour: Black, Video compression formats: H.264, Playback resolutions supported: NTSC : 1280 x 480, 720 x 480 PAL : 1280 x 576, 720 x 576. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, HTTPS, DDNS, RTP, RTSP, SNMP. HDD interface: Serial ATA. Optical drive type: DVD-RW. Power requirements: 100-240 VAC, 50-60Hz, Power consumption (max): 60 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.